- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKM-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 225 | Single row in a straight line | Yes | 26 | 15A | 10A | - | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGB-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 3450 | Double-row in a straight line | Yes | 0.91 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 1935 | Double-row in a straight line | Yes | 1.82 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 1535 | Double-row in a straight line | Yes | 2.06 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 1020 | Double-row in a straight line | Yes | 2.93 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 900 | Double-row in a straight line | Yes | 3.64 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGB-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 350 | Double-row in a straight line | Yes | 5.28 | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDGB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 10 | / | 140 | - | Yes | 18.7 | 10A | 10A | - | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDGB-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 11 | / | 140 | - | Yes | 20.4 | 10A | 10A | - | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDGB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 12 | / | 115 | - | Yes | 22.1 | 10A | 10A | - | - | 4KV | - | 300V | 300V | - | 320V | - | 600V | / | green | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 8EDGBM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 440 | - | Yes | 4.2 | 15A | 10A | - | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGBM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 335 | - | Yes | 6.2 | 15A | 10A | - | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVC-THR-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | - | - | - | 2.5KV | - | 300V | - | - | 250V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKRM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 500 | - | Yes | 9.25 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.8N.m | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | #N/A | Single row in a straight line | Yes | #N/A | 10A | 10A | - | - | - | 2.5KV | 300V | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 |