- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKNM-5.0-14P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 14 | - | 150 | - | Yes | 18.44 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-15P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 15 | - | 150 | - | Yes | 19.69 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-16P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 16 | - | 140 | - | Yes | 20.94 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-17P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 17 | - | 140 | - | Yes | 22.19 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-20P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 20 | - | 120 | - | Yes | 25.94 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-23P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | PA66 | - | 23 | - | 110 | - | Yes | 29.69 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGRC-THR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 4 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-THR-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 9 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKBM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 3.28 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 4.92 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 5.75 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 665 | - | Yes | 6.57 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | - | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 595 | - | Yes | 7.39 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 515 | - | Yes | 9.02 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKBM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 425 | - | Yes | 10.66 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 8EDGKC-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | DG010 | 360 | - | Yes | 6.81 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKC-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | DG010 | 315 | - | Yes | 9.37 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKNH-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 8 | / | - | - | Yes | - | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | / | Black | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 2 | 5.08mm | 8A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 8EDGVC-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 0.8 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 150 | Single row in a straight line | Yes | 1.27 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 |