- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRT-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 210 | Double-row in a straight line | Yes | 8.1 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 175 | Double-row in a straight line | Yes | 9.71 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 125 | Double-row in a straight line | Yes | 12.8 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRT-3.81-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 110 | Double-row in a straight line | Yes | 14.55 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 5 | / | 140 | Double-row in a straight line | Yes | 17.68 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 6 | / | 120 | Double-row in a straight line | Yes | 20 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 8 | / | 100 | Double-row in a straight line | Yes | 24.143 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRM-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 9 | / | 85 | Double-row in a straight line | Yes | 26.213 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 1000 | - | Yes | 4.91 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGK-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 850 | - | Yes | 5.6 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGK-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 800 | - | Yes | 6.29 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGVHDM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1080 | Double-row in a straight line | Yes | 3.51 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 600 | - | Yes | 8.36 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 |