- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGVHDM-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 630 | Double-row in a straight line | Yes | 5.014 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHDM-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 540 | Double-row in a straight line | Yes | 5.39 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 500 | - | Yes | 9.74 | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGVHDM-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 450 | Double-row in a straight line | Yes | 6.518 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHDM-3.5-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 360 | Double-row in a straight line | Yes | 7.646 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 450 | - | Yes | 11.81 | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGRHB-THR-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 10 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 370 | - | Yes | 13.19 | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGRHB-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 16 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.5-32P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 32 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.5-23P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 23 | / | 300 | - | Yes | 15.95 | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 2EDGRC-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 1.51 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | Single row in a straight line | Yes | 1.89 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 1120 | Single row in a straight line | Yes | 2.54 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 680 | Single row in a straight line | Yes | 3.95 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 640 | Single row in a straight line | Yes | 4.3 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 560 | Single row in a straight line | Yes | 4.65 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 540 | Single row in a straight line | Yes | 5 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 510 | Single row in a straight line | Yes | 5.35 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 480 | Single row in a straight line | Yes | 5.7 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 |