- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 12 | / | 380 | Single row in a straight line | Yes | 2.78 | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 8A | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 3 | / | 600 | Single row in a straight line | Yes | 2.56 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 4 | / | 500 | Single row in a straight line | Yes | 3.17 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 5 | / | 450 | Single row in a straight line | Yes | 4.3 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 6 | / | 400 | Single row in a straight line | Yes | 4.85 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 8 | / | 300 | Single row in a straight line | Yes | 5.95 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 10 | / | 250 | Single row in a straight line | Yes | 7.05 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 14 | / | 150 | Single row in a straight line | Yes | 9.25 | 14.5A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 320V | 160V | 160V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKNM-5.0-04P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 4 | - | 425 | - | Yes | 5.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-06P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 6 | - | 325 | - | Yes | 8.44 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-07P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 7 | - | 300 | - | Yes | 9.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-08P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 8 | - | 275 | - | Yes | 10.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-11P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 11 | - | 200 | - | Yes | 14.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-13P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 13 | - | 175 | - | Yes | 17.19 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-14P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 14 | - | 150 | - | Yes | 18.44 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-15P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 15 | - | 150 | - | Yes | 19.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-16P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 16 | - | 140 | - | Yes | 20.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-17P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 17 | - | 140 | - | Yes | 22.19 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-20P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 20 | - | 120 | - | Yes | 25.94 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.0-23P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 23 | - | 110 | - | Yes | 29.69 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | Push-in spring connection | 400V | - | UL94V-0 |