- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Relative tracking index CTI | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKG-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | 15A | - | - | - | 400V | - | - | 4KV | 300V | 300V | - | - | - | 10mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 8EDGKG-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 10A | - | 10A | - | - | 130V | - | - | 2.5KV | 300V | - | 300V | - | - | 6mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 8EDGKB-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | 15A | 10A | - | - | 400V | - | - | 4KV | 300V | 300V | 300V | - | - | 9mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 8EDGKMB-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 150V | 300V | - | - | 10mm | IEC61984/ UL1059 | - | - | 5mm | - | ||
![]() 8EDGKR-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | 10mm | IEC61984/ UL1059 | - | - | 5mm | - | ||
![]() 15EDGRM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 8EDGKRMA-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | 9mm | IEC61984/ UL1059 | panel | - | 5.08mm | - | ||
![]() 15EDGKNHBG-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | - | Yes | 10A | 10A | 10A | 320V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | 11mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 5EDGRHC-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Three rows in a straight line | Yes | 41A | 41A | 15A | 1000V | 630V | 630V | 6KV | 6KV | 6KV | 300V | 150V | 150V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 5EDGRM-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | PBT | 2 | Double-row in a straight line | Yes | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 15EDGKN-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 8A | - | 8A | - | 250V | - | - | 2.5KV | - | 300V | - | 300V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 5EDGVC-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | PBT | 2 | Double-row in a straight line | Yes | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() 8EDGKMB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 5 | - | Yes | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 150V | 300V | - | - | 10mm | IEC61984/ UL1059 | - | - | 5.08mm | - | ||
![]() 8EDGKRMB-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 3 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | - | 300V | - | - | 9mm | IEC61984/ UL1059 | panel | - | 7.5mm | - | ||
![]() 15EDGVM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() 15EDGVN-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | IEC61984/ UL1059 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 8EDGD-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | 6mm | IEC61984/ UL1059 | - | - | 7.5mm | - | ||
![]() 9EDGKD-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | 20~2AWG | 0.5~2.5mm² | 0.5~4mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | PA66 | 3 | - | Yes | 20A | 20A | - | 1000V | 630V | 400V | 6KV | 6KV | 6KV | 600V | 600V | - | 400V | Black | 10mm | IEC61984/ UL1059 | - | bag packaging | 7.62mm | - | ||
![]() 2EDGKNH-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~16AWG | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | 6 | - | Yes | 10A | - | 10A | 630V | 400V | 250V | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | Black | 10mm | IEC61984/ UL1059 | - | bag packaging | 5.08mm | - | ||
![]() 15EDGKNHM-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | - | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - |