- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKB-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 375 | - | Yes | 10.67 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG010 | 300 | - | Yes | 13.75 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | DG010 | 260 | - | Yes | 15.38 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG010 | 240 | - | Yes | 18.75 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | DG010 | 200 | - | Yes | 20 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | DG010 | 180 | - | Yes | 23.52 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKB-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | DG010 | 110 | - | Yes | 35.4 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 250 | - | Yes | 12 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 7.62mm | 20A | M2.5 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 230 | - | Yes | 14.5 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 7.62mm | 20A | M2.5 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 155 | - | Yes | 19.5 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 7.62mm | 20A | M2.5 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDM-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 145 | - | Yes | 23 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | Slotted screwdriver | - | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 7.62mm | 20A | M2.5 | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 8EDGCM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 290 | - | Yes | 5.05 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGCM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | - | Yes | 5.19 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | - | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 8 | / | 1090 | Double-row in a straight line | Yes | 3.06 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 10 | / | 840 | Double-row in a straight line | Yes | 3.76 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 18 | / | 500 | Double-row in a straight line | Yes | 6.58 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 8A | - | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKNM-5.08-03P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 3 | - | 550 | - | Yes | 4.76 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.08-05P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 5 | - | 375 | - | Yes | 7.28 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 15EDGVHM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKNM-5.08-07P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 7 | - | 300 | - | Yes | 9.8 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 |