- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGVL-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | - | / | 11 | / | 50 | Three rows in a straight line | Yes | 33.935 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 41A | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | - | / | 12 | / | 50 | Three rows in a straight line | Yes | 37.02 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 41A | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKD-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 3 | - | 200 | - | Yes | 1.8678 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | 1 | 2.5mm | 5A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 5 | - | 100 | - | Yes | 3.027 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | 1 | 2.5mm | 5A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 6 | - | 100 | - | Yes | 3.6116 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | 1 | 2.5mm | 5A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 8 | - | 100 | - | Yes | 4.8098 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | 1 | 2.5mm | 5A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 12 | - | 700 | - | Yes | 7.1202 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | 1 | 2.5mm | 5A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGVHB-THR-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | - | / | 12 | / | 910 | Double-row in a straight line | Yes | 4.07 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 2 | 3.81mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKNGB-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 250 | - | Yes | 2.4064 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNGB-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 200 | - | Yes | 3.0025 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNGB-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 100 | - | Yes | 4.1947 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNGB-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 415 | - | Yes | 6.4931 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 8A | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 9EDGRS-7.62-L2-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 3 | / | 720 | Single row in a straight line | Yes | 2.03 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 300V | 300V | 600V | 630V | 500V | 400V | 600V | / | Black | - | IEC61984/ UL1059 | PCB welding | box-packed | 1 | 7.62mm | 29A | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRS-7.62-L3-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 3 | / | 720 | Single row in a straight line | Yes | 2.03 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 300V | 300V | 600V | 630V | 500V | 400V | 600V | / | Black | - | IEC61984/ UL1059 | PCB welding | box-packed | 1 | 7.62mm | 29A | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRS-7.62-L5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 5 | / | 450 | Single row in a straight line | Yes | 3.09 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 300V | 300V | 600V | 630V | 500V | 400V | 600V | / | Black | - | IEC61984/ UL1059 | PCB welding | box-packed | 1 | 7.62mm | 29A | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRS-7.62-L5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 6 | / | 360 | Single row in a straight line | Yes | 3.62 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 300V | 300V | 600V | 630V | 500V | 400V | 600V | / | Black | - | IEC61984/ UL1059 | PCB welding | box-packed | 1 | 7.62mm | 29A | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRS-7.62-L6-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 6 | / | 360 | Single row in a straight line | Yes | 3.62 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 300V | 300V | 600V | 630V | 500V | 400V | 600V | / | Black | - | IEC61984/ UL1059 | PCB welding | box-packed | 1 | 7.62mm | 29A | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVM-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | / | 3 | / | 250 | Double-row in a straight line | Yes | 14.08 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 32A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | / | 4 | / | 180 | Double-row in a straight line | Yes | 16.67 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 32A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | / | 6 | / | 140 | Double-row in a straight line | Yes | 21.83 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 7.62mm | 32A | - | 400V | Wave soldering/manual soldering | UL94V-0 |