- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Bridge | Coding strip | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGVC-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 770 | Single row in a straight line | Yes | 2.89 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 710 | Single row in a straight line | Yes | 3.27 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 620 | Single row in a straight line | Yes | 3.63 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 530 | Single row in a straight line | Yes | 4.34 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 460 | Single row in a straight line | Yes | 4.73 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG014 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 270 | Single row in a straight line | Yes | 8.7 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 320V | / | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG015 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1000 | Single row in a straight line | Yes | 1.3 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG015 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 800 | Single row in a straight line | Yes | 1.7 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | DG015 | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 430 | Single row in a straight line | Yes | 4.3 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | / | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | IEC60947/UL1059 | PCB welding | 2 | 3.81mm | 7A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | / | / | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 10 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | IEC61984/ UL1059 | PCB welding | 2 | 3.5mm | 8A | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | / | / | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 16 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | IEC61984/ UL1059 | PCB welding | 2 | 3.5mm | 8A | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | / | / | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 18 | / | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | IEC61984/ UL1059 | PCB welding | 2 | 3.5mm | 8A | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVC-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | / | / | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 4 | / | 285 | Double-row in a straight line | Yes | 10.16 | 30A | 30A | 10A | - | 4KV | - | 300V | 300V | 300V | - | 400V | - | / | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 32A | 400V | Wave soldering/manual soldering | UL94V-0 |