- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGLC-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 1150 | Single row in a straight line | Yes | 2.03 | 8A | 8A | - | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 12A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGLC-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 1000 | Single row in a straight line | Yes | 2.25 | 8A | 8A | - | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 12A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGLC-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 755 | Single row in a straight line | Yes | 3.11 | 8A | 8A | - | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 12A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKR-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5.21 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 500 | Single row in a straight line | Yes | 10 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 450 | Single row in a straight line | Yes | 11.67 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 275 | Single row in a straight line | Yes | 16.55 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 225 | Single row in a straight line | Yes | 19.77 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGJ-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1350 | Single row in a straight line | Yes | 1.5 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1050 | Single row in a straight line | Yes | 1.8517 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 750 | Single row in a straight line | Yes | 2.5667 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 600 | Single row in a straight line | Yes | 2.9167 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 450 | Single row in a straight line | Yes | 3.6111 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 450 | Single row in a straight line | Yes | 4 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 450 | Single row in a straight line | Yes | 4.3333 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 300 | Single row in a straight line | Yes | 4.6667 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 300 | Single row in a straight line | Yes | 5 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 300 | Single row in a straight line | Yes | 5.4167 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGJ-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 300 | Single row in a straight line | Yes | 5.75 | 18A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 15A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGK-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | - | Yes | 2.22 | 8A | 8A | - | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 |