- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKNM-5.08-19P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 19 | - | 120 | - | Yes | 24.92 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.08-21P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 21 | - | 120 | - | Yes | 27.44 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.08-22P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 22 | - | 110 | - | Yes | 28.7 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.08-23P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 23 | - | 110 | - | Yes | 29.96 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKNM-5.08-02P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 2 | - | 100 | - | Yes | 3.5 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 6.75 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 500 | Single row in a straight line | Yes | 8.73 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 370 | Single row in a straight line | Yes | 12.7 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 275 | Single row in a straight line | Yes | 12.66 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 250 | Single row in a straight line | Yes | 20.63 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 5EDGVL-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 6 | / | 130 | Three rows in a straight line | Yes | 18.51 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 7 | / | 100 | Three rows in a straight line | Yes | 21.595 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 9 | / | 80 | Three rows in a straight line | Yes | 27.765 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 10 | / | 80 | Three rows in a straight line | Yes | 30.85 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 11 | / | 50 | Three rows in a straight line | Yes | 33.935 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGVL-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 2EDG-PWI | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PBT | / | 12 | / | 50 | Three rows in a straight line | Yes | 37.02 | - | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKD-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 200 | - | Yes | 1.8678 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | 8mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | - | 100 | - | Yes | 3.027 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | 8mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 100 | - | Yes | 3.6116 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | 8mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 5A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 100 | - | Yes | 4.8098 | 4A | 4A | 4A | - | 2.5KV | - | 150V | 150V | 150V | - | 250V | - | - | - | 8mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 5A | - | Push-in spring connection | 250V | - | UL94V-0 |