- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Ball pressure test temperature | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Glow wire ignition temperature GWIT | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGRC-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 6 | / | 105 | Three rows in a straight line | no | 23.512 | 52A | 52A | 5A | - | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKRMA-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 12 | DG010 | 130 | Single row in a straight line | Yes | 24 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | panel | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMA-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 15 | DG010 | 110 | Single row in a straight line | Yes | 30 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | panel | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMA-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 16 | DG010 | 105 | Single row in a straight line | Yes | 32 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | panel | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGLM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 6 | / | 1015 | Single row in a straight line | Yes | 2 | 8A | - | 8A | - | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | PCB welding | - | 1 | 3.5mm | 12A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | - | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | PCB welding | - | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 4 | / | - | Single row in a straight line | Yes | - | 8A | - | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | PCB welding | - | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | - | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | PCB welding | - | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 4 | / | 560 | - | Yes | 6.73 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 5 | / | 435 | - | Yes | 8.41 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 9 | / | 240 | - | Yes | 15.14 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 10 | / | 230 | - | Yes | 16.8 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 12 | / | 180 | - | Yes | 20.11 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 15 | / | 150 | - | Yes | 25.13 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDR-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | / | 16 | / | 140 | - | Yes | 26.82 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 5EDGBM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 4 | / | 190 | Three rows in a straight line | Yes | 11.06 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGBM-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 5 | / | 160 | Three rows in a straight line | Yes | 13.84 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGBM-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 7 | / | 110 | Three rows in a straight line | Yes | 19.11 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGBM-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 11 | / | 90 | Three rows in a straight line | Yes | 29.84 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGBM-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 125℃ | / | 5EDG-PWI | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | 750 | Ⅰ | PA66 | / | 2 | / | 280 | Three rows in a straight line | Yes | 5.69 | 41A | 41A | 5A | - | 4KV | 4KV | 4KV | 300V | 300V | 600V | 800V | 800V | 630V | 600V | / | green | - | UL1059/IEC60998 | PCB welding | box-packed | 1 | 7.62mm | 41A | - | 800V | Wave soldering/manual soldering | UL94V-0 |