- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9EDGRS-10.16-L2-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 4 | / | 150 | Three rows in a straight line | Yes | 20.3 | 57A | 57A | 5A | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 1 | 10.16mm | 78.3A | - | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 1000 | Double-row in a straight line | Yes | 2.323 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 800 | Double-row in a straight line | Yes | 3.055 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 625 | Double-row in a straight line | Yes | 3.787 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 360 | Double-row in a straight line | Yes | 6.715 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 320 | Double-row in a straight line | Yes | 7.447 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 11 | / | 300 | Double-row in a straight line | Yes | 8.179 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 18 | / | 180 | Double-row in a straight line | Yes | 13.303 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGA-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 24 | / | 140 | Double-row in a straight line | Yes | 17.695 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDBM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 100 | - | Yes | 5.938 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDBM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 360 | - | Yes | 7.618 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDBM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 290 | - | Yes | 9.308 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDBM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 250 | - | Yes | 10.998 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDBM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 160 | - | Yes | 17.738 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGRM-THR-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | - | / | 12 | / | 240 | Single row in a straight line | Yes | 13.33 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 250 | Single row in a straight line | Yes | 0.5 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 6A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 200 | Single row in a straight line | Yes | 1.25 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 6A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-2.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 100 | Single row in a straight line | Yes | 1.55 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 6A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | - | Single row in a straight line | Yes | - | 8A | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKRM-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 100 | Single row in a straight line | Yes | 3.3 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | - | / | - | 6mm | IEC61984/ UL1059 | - | panel | - | 1 | 3.5mm | 10A | spring-cage connection | 130V | - | UL94V-0 |