- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGB-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 715 | - | Yes | 3.85 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGB-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 585 | - | Yes | 4.7 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGRM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGB-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 500 | - | Yes | 4 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGB-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 7 | / | 420 | - | Yes | 6.4 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGB-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 280 | - | Yes | 9.82 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 9EDGRS-10.16-GR-L4-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | IP20 | / | 4 | / | 150 | Three rows in a straight line | Yes | 20.3 | 57A | 57A | 5A | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 690V | 600V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 1 | 10.16mm | 78.3A | - | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKD-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 3 | - | 200 | - | Yes | 3.1111 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 4 | - | 150 | - | Yes | 3.9578 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 9 | - | 525 | - | Yes | 8.3263 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 12 | - | 400 | - | Yes | 10.6074 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 14 | - | 325 | - | Yes | 12.6298 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 15 | - | 320 | - | Yes | 13.4925 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 18 | - | 250 | - | Yes | 16.0706 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 20 | - | 240 | - | Yes | 17.796 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.5-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 22 | - | 225 | - | Yes | 19.5174 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGRHM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 380 | Double-row in a straight line | Yes | 5.665 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 280 | Double-row in a straight line | Yes | 7.337 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 14 | / | 220 | Double-row in a straight line | Yes | 8.829 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 16 | / | 210 | Double-row in a straight line | Yes | 9.6 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 |