- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRHM-3.5-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 190 | Double-row in a straight line | Yes | 10.371 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-26P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 26 | / | 140 | Double-row in a straight line | Yes | 12.975 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-30P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 30 | / | 120 | Double-row in a straight line | Yes | 14.517 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-32P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 32 | / | 120 | Double-row in a straight line | Yes | 15.768 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.5-40P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 40 | / | 90 | Double-row in a straight line | Yes | 18.852 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-5.08-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 100 | Single row in a straight line | Yes | 1.8 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-5.08-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | Single row in a straight line | Yes | 2.1 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-5.08-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 710 | Single row in a straight line | Yes | 3.2 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKGB-3.5-03P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 3.154 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 4 | / | 100 | - | Yes | 3.86 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-05P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 5 | / | 75 | - | Yes | 4.566 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-08P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 8 | / | 330 | - | Yes | 6.684 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | box-packed | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-10P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 10 | / | 280 | - | Yes | 8.096 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | box-packed | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-18P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 18 | / | 150 | - | Yes | 13.744 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | box-packed | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-22P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 22 | / | 140 | - | Yes | 16.568 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | box-packed | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
![]() 15EDGKGB-3.5-02P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | / | 2 | / | 150 | - | Yes | 2.448 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | 30% ~ 70% | Slotted screwdriver | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 1 | 3.5mm | 7A | M2 | Screw connection | 160V | - | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | -40℃~130℃(depending on derating curve) | - | - | / | DG014 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 6 | / | 140 | Single row in a straight line | Yes | 2.6 | 15A | - | 10A | - | - | 4KV | 300V | 300V | - | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5mm | 20A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRN-3.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | - | Single row in a straight line | Yes | - | 8A | - | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKCM-7.62-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 280 | - | Yes | 10.556 | 15A | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKCM-7.62-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 200 | - | Yes | 17.221 | 15A | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.62mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 |