- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVTC-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 160 | Double-row in a straight line | Yes | 10.81 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTC-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 125 | Double-row in a straight line | Yes | 14.02 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTC-5.0-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 90 | Double-row in a straight line | Yes | 19.56 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHDM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1090 | Double-row in a straight line | Yes | 3.57 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | 0.2N.m | PCB welding | 2 | 3.5mm | 10A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHDM-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 540 | Double-row in a straight line | Yes | 5.52 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | 0.2N.m | PCB welding | 2 | 3.5mm | 10A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHDM-3.5-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 40 | / | 270 | Double-row in a straight line | Yes | 9.81 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | IEC61984/ UL1059 | 0.2N.m | PCB welding | 2 | 3.5mm | 10A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGA-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 750 | - | Yes | 2.8 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGA-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 575 | - | Yes | 3.69 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGA-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 315 | - | Yes | 5.91 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGA-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 285 | - | Yes | 7.36 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | / | 6mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGRC-10.16-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 140 | Three rows in a straight line | no | 12.198 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKRMA-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 260 | Single row in a straight line | Yes | 10 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMA-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 230 | Single row in a straight line | Yes | 12 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGRC-10.16-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 130 | Three rows in a straight line | no | 19.886 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRC-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 105 | Three rows in a straight line | no | 23.512 | 52A | 52A | 5A | - | - | 6KV | 300V | 300V | 600V | - | - | 600V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 10.16mm | 57A | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKRMA-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 130 | Single row in a straight line | Yes | 24 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMA-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | DG010 | 110 | Single row in a straight line | Yes | 30 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMA-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | DG010 | 105 | Single row in a straight line | Yes | 32 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGLM-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1015 | Single row in a straight line | Yes | 2 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 12A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | - | - | 4KV | - | - | 300V | - | - | 450V | - | - | / | - | IEC60947/UL1059 | - | PCB welding | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 |