- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGLC-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 45° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 215 | Single row in a straight line | Yes | 9.3 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKG-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | - | Yes | 3.63 | 10A | - | 10A | - | 2.5KV | 300V | - | 300V | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGKG-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 957 | - | Yes | 5.13 | 10A | - | 10A | - | 2.5KV | 300V | - | 300V | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGKG-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 800 | - | Yes | 5.84 | 10A | - | 10A | - | 2.5KV | 300V | - | 300V | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGKG-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 300 | - | Yes | 11.83 | 10A | - | 10A | - | 2.5KV | 300V | - | 300V | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGKG-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 180 | - | Yes | 15.56 | 10A | - | 10A | - | 2.5KV | 300V | - | 300V | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 5EDGRC-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 3 | / | 320 | Double-row in a straight line | Yes | 5.71 | 30A | 30A | 10A | 4KV | - | 300V | 300V | 300V | 400V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRC-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 5 | / | 200 | Double-row in a straight line | Yes | 10.63 | 30A | 30A | 10A | 4KV | - | 300V | 300V | 300V | 400V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRC-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 6 | / | 160 | Double-row in a straight line | Yes | 13.21 | 30A | 30A | 10A | 4KV | - | 300V | 300V | 300V | 400V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRC-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 5EDG-PWI | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 7 | / | 140 | Double-row in a straight line | Yes | 16.25 | 30A | 30A | 10A | 4KV | - | 300V | 300V | 300V | 400V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 32A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDF-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 520 | - | Yes | 6.984 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDF-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 320 | - | Yes | 13.282 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDF-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 290 | - | Yes | 15.065 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDF-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 240 | - | Yes | 16.513 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDF-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 190 | - | Yes | 19.642 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDF-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 190 | - | Yes | 21.167 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMB-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 355 | Single row in a straight line | Yes | 6 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKA-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 360 | - | Yes | 11.667 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRMB-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 305 | Single row in a straight line | Yes | 8 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | / | 9mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKA-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 270 | - | Yes | 15.556 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 |