- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRHBM-THR-5.08-36P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | High temperature resistant materials | - | 36 | - | 100 | Double-row in a straight line | Yes | 23.16 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | 0.4 Nm | - | bag packaging | 2 | 5.08mm | 12A | M2.5 | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHBM-THR-5.08-40P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | High temperature resistant materials | - | 40 | - | 90 | Double-row in a straight line | Yes | 25.4 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | 0.4 Nm | - | bag packaging | 2 | 5.08mm | 12A | M2.5 | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHBM-THR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | - | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | High temperature resistant materials | - | 4 | - | 520 | Double-row in a straight line | Yes | 5.24 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | - | Black | - | IEC61984/ UL1059 | 0.4 Nm | - | bag packaging | 2 | 5.08mm | 12A | M2.5 | - | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKR-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 6.8 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 600 | Single row in a straight line | Yes | 8.46 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 500 | Single row in a straight line | Yes | 10 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 450 | Single row in a straight line | Yes | 11.67 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 325 | Single row in a straight line | Yes | 14.92 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 275 | Single row in a straight line | Yes | 16.55 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 225 | Single row in a straight line | Yes | 19.78 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 13 | / | 225 | Single row in a straight line | Yes | 21.33 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 200 | Single row in a straight line | Yes | 23 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 15 | / | 200 | Single row in a straight line | Yes | 24.63 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 200 | Single row in a straight line | Yes | 26.25 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKR-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 22 | / | 140 | Single row in a straight line | Yes | 35.71 | 15A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRMG-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 15EDG-PWP | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 4 | / | 1600 | Single row in a straight line | Yes | 0.96875 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | 600V | / | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 3.5mm | 7A | - | - | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 15EDG-PWP | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 8 | / | 1625 | Single row in a straight line | Yes | 1.6923076923077 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | 600V | / | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 3.5mm | 7A | - | - | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 15EDG-PWP | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 9 | / | 1600 | Single row in a straight line | Yes | 1.875 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | 600V | / | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 3.5mm | 7A | - | - | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 15EDG-PWP | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 11 | / | 1400 | Single row in a straight line | Yes | 2.2321428571429 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | 600V | / | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 3.5mm | 7A | - | - | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | 15EDG-PWP | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 12 | / | 1175 | Single row in a straight line | Yes | 2.4042553191489 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | 600V | / | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 3.5mm | 7A | - | - | 250V | - | UL94V-0 |