- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGRTM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 255 | Double-row in a straight line | Yes | 6.41 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRTM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 245 | Double-row in a straight line | Yes | 8.33 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRTM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 9.03 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRTM-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 175 | Double-row in a straight line | Yes | 12.4 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 0.8 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 1.1 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG009 | 400 | - | Yes | 1.56 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGRC-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 150 | Single row in a straight line | Yes | 1.6 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG009 | 300 | - | Yes | 2.06 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGRC-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | Single row in a straight line | Yes | 1.9 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG009 | 200 | - | Yes | 2.56 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGK-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG009 | 200 | - | Yes | 2.56 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGRC-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 1370 | Single row in a straight line | Yes | 2.4 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | DG009 | 150 | - | Yes | 3.05 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGK-2.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | DG009 | 840 | - | Yes | 6 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 8EDGRC-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 970 | Single row in a straight line | Yes | 3.5 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 720 | Single row in a straight line | Yes | 4.8 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 3.5mm | 10A | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-2.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | DG009 | 525 | - | Yes | 9.9 | 4A | 4A | 4A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | spring-cage connection | 130V | - | UL94V-0 | ||
![]() 9EDGRC-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Gold plate | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 5 | / | 350 | Single row in a straight line | Yes | 5.25 | 16A | 16A | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | Gold plate | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 6 | / | 305 | Single row in a straight line | Yes | 6.186 | 16A | 16A | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 630V | Wave soldering/manual soldering | UL94V-0 |