- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGV-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 800 | Single row in a straight line | Yes | 3.28 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | green | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 575 | Single row in a straight line | Yes | 4.72 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | green | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 500 | Single row in a straight line | Yes | 5.08 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | green | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 450 | Single row in a straight line | Yes | 5.8 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | green | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 450 | Single row in a straight line | Yes | 6.52 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | green | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 380 | Double-row in a straight line | Yes | 8.1 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 245 | Double-row in a straight line | Yes | 12.14 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 16.25 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 175 | Double-row in a straight line | Yes | 18.25 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 160 | Double-row in a straight line | Yes | 20.14 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 160 | Double-row in a straight line | Yes | 22 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 140 | Double-row in a straight line | Yes | 24.25 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | 125 | Double-row in a straight line | Yes | 26.45 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHM-3.81-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 48 | / | 80 | Double-row in a straight line | Yes | 37.1875 | 8A | - | 2.5KV | - | 300V | - | 250V | - | / | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 1.91 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 940 | Single row in a straight line | Yes | 2.39 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 640 | Single row in a straight line | Yes | 3.52 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 580 | Single row in a straight line | Yes | 4.05 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKE-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 50 | - | Yes | 5.08 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 |