- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKE-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 40 | - | Yes | 10.01 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKE-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 20 | - | Yes | 20.28 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKE-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 20 | - | Yes | 21.64 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKE-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 10 | - | Yes | 26.17 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 15EDGRC-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Single row in a straight line | Yes | 1.21 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | Single row in a straight line | Yes | 1.39 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 100 | Single row in a straight line | Yes | 1.57 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-2.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 100 | Single row in a straight line | Yes | 1.75 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-2.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 2120 | Single row in a straight line | Yes | 1.93 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-2.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 1880 | Single row in a straight line | Yes | 2.11 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1000 | Single row in a straight line | Yes | 1.4 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 600 | Single row in a straight line | Yes | 1.8 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 560 | Single row in a straight line | Yes | 2.7 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 350 | Single row in a straight line | Yes | 4 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 330 | Single row in a straight line | Yes | 4.5 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 2.5KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 |