- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact carrier material | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Flammability rating ,in line with UL94 | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | IP class | Material of contact surface | Number of potentials | Overvoltage level | Pin arrangement | Pluggable or not | Pollution level | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Relative tracking index CTI | Screwdriver | Sealing material | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVTM-5.0-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 90° | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 4 | - | Double-row in a straight line | no | - | 15A | - | 10A | - | - | - | - | - | - | - | 300V | - | 300V | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 15EDGRM-THR-3.81-04P DEGSON | In Stock | - | Datasheet | - | -40℃~130℃ | - | - | - | 0° | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅲa | High temperature resistant materials | - | - | 4 | - | Single row in a straight line | Yes | - | 8A | - | - | 250V | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() 8EDGRH-3.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 0° | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 4 | - | Double-row in a straight line | Yes | - | 10A | - | - | 250V | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 2EDGRF-THR-5.0-04P DEGSON | In Stock | - | Datasheet | - | -40℃~130℃ | - | - | - | 0° | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | High temperature resistant materials | - | - | 4 | - | Single row in a straight line | Yes | - | 15A | - | - | 400V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() 9EDGRN-5.08-05P DEGSON | In Stock | - | Datasheet | - | -30℃~120℃ | - | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | 850 | Ⅲa | PBT | - | - | 5 | - | Single row in a straight line | Yes | - | 14.5A | - | 10A | 320V | 160V | 160V | - | 4KV | 4KV | 4KV | 300V | - | 300V | 400V | - | - | Black | - | IEC61984/ UL1059 | - | PCB welding | Plastic tray | 5.08mm | Wave soldering/manual soldering | ||
![]() 9EDGRS-7.62-GL-L2-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 0° | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | IP20 | - | 3 | - | Single row in a straight line | Yes | - | 20A | 20A | 5A | 630V | 500V | 400V | - | 4KV | 6KV | 6KV | 300V | 300V | 600V | 600V | - | - | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 7.62mm | Wave soldering/manual soldering | ||
![]() 15EDG-GBM-3.81-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 30~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 8A | - | - | - | 250V | - | - | - | 2.5KV | - | 300V | - | - | - | Slotted screwdriver | - | - | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 2EDG-URK-5.08-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 18~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 6 | - | Single row in a straight line | Yes | - | 15A | - | - | - | 320V | - | - | - | 4KV | - | 300V | - | - | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | - | 5.08mm | Wave soldering/manual soldering | ||
![]() 8EDGC-7.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 0° | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 7.5mm | - | ||
![]() 8EDGRC-3.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 0° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | Yes | - | 10A | - | 10A | - | - | 130V | - | - | - | 2.5KV | 300V | - | 300V | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 8EDGRC-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | 0° | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DGFA2S-B1 DEGSON | In Stock | - | Datasheet | -25℃...105℃ | - | - | - | - | - | PA | - | - | - | - | V0 | - | - | - | IP67 | Au | 2 | Ⅱ | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon | - | - | - | - | - | - | - | - | ||
![]() 2EDGKDAM-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 10A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 5mm | - | ||
![]() 2EDGKDM-5.08-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 10A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 15EDGKM-3.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~16AWG | 0.5~1.5mm² | 0.5~1.5mm² | 0° | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.5mm | - | ||
![]() 2EDGKM-7.62-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 400V | - | - | - | 4KV | - | 300V | - | 300V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | - | - | - | 7.62mm | - | ||
![]() 2EDGKA-5.08-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 15A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGK-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 15A | - | 10A | - | 320V | - | 2.5KV | - | 4KV | - | 300V | - | 300V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | - | - | - | 5mm | - | ||
![]() 15EDGKBM-3.81-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~16AWG | 0.5~1.5mm² | 0.5~1.5mm² | 90° | - | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 3.81mm | - | ||
![]() 5EDGKD-7.62-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 24~8AWG | 0.2~10mm² | 0.2~10mm² | 0° | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | 2 | - | - | Yes | - | 35A | - | - | 1000V | 1000V | 1000V | - | 6KV | 8KV | 8KV | 600V | - | - | - | - | - | - | 14mm | IEC61984/ UL1059 | - | - | - | 7.62mm | - |