- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKM-3.81-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 350 | - | Yes | 12.984 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 2EDGB-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 350 | Double-row in a straight line | Yes | 6.489 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 320 | Double-row in a straight line | Yes | 7.187 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 320 | Double-row in a straight line | Yes | 8.583 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 22 | / | 170 | Double-row in a straight line | Yes | 15.563 | 15A | - | 15A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 215 | Double-row in a straight line | Yes | 10.47 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 130 | Double-row in a straight line | Yes | 21.15 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 120 | Double-row in a straight line | Yes | 23.96 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 36 | / | 60 | Double-row in a straight line | Yes | 46.50g | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 40 | / | 40 | Double-row in a straight line | Yes | 53.13g | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKHR-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 6 | / | 250 | Single row in a straight line | Yes | 12.84 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | 1 | 7.62mm | 16A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKHR-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 8 | / | 170 | Single row in a straight line | Yes | 17.11 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | 1 | 7.62mm | 16A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKHR-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 9 | / | 150 | Single row in a straight line | Yes | 19.24 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | 1 | 7.62mm | 16A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKHR-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 11 | / | 130 | Single row in a straight line | Yes | 23.51 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | 1 | 7.62mm | 16A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKHR-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 2 | / | 400 | Single row in a straight line | Yes | 4.31 | 16A | 16A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | Slotted screwdriver | green | 8mm | IEC61984/ UL1059 | 0.6N.m | - | box-packed | 1 | 7.62mm | 16A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 8EDGRC-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.2 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 750 | Single row in a straight line | Yes | 3.3 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 630 | Single row in a straight line | Yes | 3.7 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 590 | Single row in a straight line | Yes | 3.7 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 500 | Single row in a straight line | Yes | 5 | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 |