- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGVHC-THR-3.5-34P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 34 | / | 400 | Double-row in a straight line | Yes | 5.34 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | box-packed | 2 | 3.5mm | 9.5A | - | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHC-THR-3.5-36P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 36 | / | 350 | Double-row in a straight line | Yes | 5.66 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | box-packed | 2 | 3.5mm | 9.5A | - | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHC-THR-3.5-42P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 42 | / | 300 | Double-row in a straight line | Yes | 6.62 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | box-packed | 2 | 3.5mm | 9.5A | - | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHC-THR-3.5-48P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~120℃(depending on derating curve) | -40℃~70℃ | - | / | 15EDGKNH-PWI | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 48 | / | 300 | Double-row in a straight line | Yes | 7.58 | 8A | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 400V | 200V | 200V | 30% ~ 70% | / | - | IEC61984/ UL1059 | PCB welding | box-packed | 2 | 3.5mm | 9.5A | - | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-22P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | DG014 | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | #N/A | Single row in a straight line | Yes | #N/A | 15A | - | 10A | - | - | 4KV | 300V | - | 300V | - | - | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | - | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKG-7.62-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 165 | - | Yes | 14.2 | 15A | 15A | - | - | - | 4KV | 300V | 300V | - | - | - | 400V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 20A | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGVTM-5.08-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 245 | Double-row in a straight line | no | 7.07 | 15A | - | 10A | - | - | - | 300V | - | 300V | - | - | - | - | / | - | IEC61984/ UL1059 | PCB welding | - | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTM-5.08-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 160 | Double-row in a straight line | no | 9.79 | 15A | - | 10A | - | - | - | 300V | - | 300V | - | - | - | - | / | - | IEC61984/ UL1059 | PCB welding | - | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTM-5.08-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 140 | Double-row in a straight line | no | 11.6 | 15A | - | 10A | - | - | - | 300V | - | 300V | - | - | - | - | / | - | IEC61984/ UL1059 | PCB welding | - | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTM-5.08-26P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | 100 | Double-row in a straight line | no | 15.22 | 15A | - | 10A | - | - | - | 300V | - | 300V | - | - | - | - | / | - | IEC61984/ UL1059 | PCB welding | - | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTM-5.08-30P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 85 | Double-row in a straight line | no | 17.03 | 15A | - | 10A | - | - | - | 300V | - | 300V | - | - | - | - | / | - | IEC61984/ UL1059 | PCB welding | - | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1038-44MBNSiC740CC-44P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 44 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 300V | - | - | ||
![]() DG1038-26FBNSiC740CC-26P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 26 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 300V | - | - |