- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | spacing | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1038-44FBNSiC740CC-44P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 44 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() DG1038-15FBNSiC740CC-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 15 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() 15EDGRC-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 0.8 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Single row in a straight line | Yes | 1.16 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | Single row in a straight line | Yes | 1.34 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | / | 250 | Single row in a straight line | Yes | 0.6 | 8A | - | - | 2.5KV | 300V | - | - | 250V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 6 | / | 100 | Single row in a straight line | Yes | 1.15 | 8A | - | - | 2.5KV | 300V | - | - | 250V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 10 | / | 1150 | Single row in a straight line | Yes | 1.89 | 8A | - | - | 2.5KV | 300V | - | - | 250V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKA-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 3.33 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 4.14 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 4.96 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | - | Yes | 5.77 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 790 | - | Yes | 6.58 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.58 | 8A | 8A | - | 2.5KV | 300V | - | - | 250V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKA-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 570 | - | Yes | 8.98 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGRMG-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 1300 | Single row in a straight line | Yes | 2.51 | 8A | 8A | - | 2.5KV | 300V | - | - | 250V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKA-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 440 | - | Yes | 11.4 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 325 | - | Yes | 14.66 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKA-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 270 | - | Yes | 19.4 | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() DG1037-15MNCKT74-0CC-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | PBT | - | 15 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | - | 3A | - | - | 300V | - | - |