- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Relative tracking index CTI | Screwdriver | Shell color | spacing | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1037-15FNCKT74-0CC-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 15 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() DG1037-25FNCKT74-0CC-25P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 25 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() DG1037-09FNCKT74-0CC-9P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 9 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() DG1037-09MNCKT74-0CC-9P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | PBT | - | 9 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | - | - | - | - | - | - | 3A | - | - | 300V | - | - | ||
![]() 15EDGRM-LD-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | / | Single row in a straight line | Yes | 9.312 | 8A | - | 2.5KV | - | 300V | - | 250V | - | - | / | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKAM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | - | 100 | - | Yes | 8.053 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 6 | - | 340 | - | Yes | 12.098 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 7 | - | 300 | - | Yes | 14.071 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 8 | - | 275 | - | Yes | 16.022 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 9 | - | 240 | - | Yes | 18.134 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 10 | - | 225 | - | Yes | 20.192 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 11 | - | 200 | - | Yes | 22.179 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 13 | - | 175 | - | Yes | 26.249 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 15 | - | 160 | - | Yes | 30.312 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 19 | - | 120 | - | Yes | 38.541 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 21 | - | 110 | - | Yes | 42.529 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKAM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 22 | - | 110 | - | Yes | 44.267 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | - | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGRMG-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 3 | - | 800 | Single row in a straight line | Yes | 1.89 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 | ||
![]() 2EDGRMG-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 4 | - | 600 | Single row in a straight line | Yes | 2.32 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 | ||
![]() 2EDGRMG-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | 2EDG-PWP-01AH | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 6 | - | 1100 | Single row in a straight line | Yes | 3.18 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | 600V | / | green | - | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 |