- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKM-3.81-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 17 | / | 350 | - | Yes | 12.984 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 2EDGB-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 350 | Double-row in a straight line | Yes | 6.489 | 15A | 15A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 320 | Double-row in a straight line | Yes | 7.187 | 15A | 15A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 320 | Double-row in a straight line | Yes | 8.583 | 15A | 15A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 22 | / | 170 | Double-row in a straight line | Yes | 15.563 | 15A | 15A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 215 | Double-row in a straight line | Yes | 10.47 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 130 | Double-row in a straight line | Yes | 21.15 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVH-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 120 | Double-row in a straight line | Yes | 23.96 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVH-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | - | Double-row in a straight line | Yes | - | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-36P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 36 | / | 190 | Double-row in a straight line | Yes | 17.35 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-32P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 32 | / | 200 | Double-row in a straight line | Yes | 15.51 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-30P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 30 | / | 200 | Double-row in a straight line | Yes | 14.59 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-28P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 28 | / | 230 | Double-row in a straight line | Yes | 13.67 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 24 | / | 250 | Double-row in a straight line | Yes | 11.82 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 22 | / | 250 | Double-row in a straight line | Yes | 8.43 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 12 | / | 450 | Double-row in a straight line | Yes | 6.29 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 10 | / | 550 | Double-row in a straight line | Yes | 5.36 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVHCM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 8 | / | 550 | Double-row in a straight line | Yes | 5.36 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKRM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 390 | Single row in a straight line | Yes | 8.75 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 8EDGKRMB-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | DG010 | 305 | Single row in a straight line | Yes | 8 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | panel | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 |