- Ambient temperature (operation)
- Environmental items
- Packing unit
- Products weight (without packaging)
- Strip length
- Pitch
- Number of Rows
- AWG
- Conductor cross section flexible
- Conductor cross section solid
- Contact Materials
- Contact point metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Conductor cross sections(AWG) | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | fixed form | Insulating material group | Insulation Materials | Marking strip | Mounting Styles | Number of PINs Per Row | Number of potentials | Operating tool | Package | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated current (Use Group B) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage (III / 3) | Rated voltage (Use Group B) | Rated voltage(III/2) | RoHS | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Voltage Rating (Max) | Connector Type | Color | Number of Rows | Pitch | Operating Temperature Range | Current Rating (Max) | Structure | Wire Gauge - AWG | Wire Gauge - mm² |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSB2.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 20~12AWG | / | TZB4 | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | - | 2 | / | - | 450 | no | 8.72 | 20A | 20A | 5A | - | - | - | - | 2KV | 600V | 600V | 600V | - | - | 250V | - | slotted-phillips screwdriver | - | 9mm | UL1059/IEC60998 | 0.8N.m | panel | - | - | - | - | 9.5mm | - | - | - | - | - | ||
![]() DGBSC-PG03M/4-PB-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 20~12AWG | - | - | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | - | - | - | - | - | - | 60 | - | 20.9 | 22A | - | - | - | 24A | - | 4KV | - | 600V | - | - | 250V | - | - | - | - | Black | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGBSC-PG01F/2.5-03P DEGSON | In Stock | - | Datasheet | - | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | 75 | - | 16.75 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGBSC-SG02/4 DEGSON | In Stock | - | - | - | -40℃~85℃(depending on derating curve) | 24~12AWG | - | - | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | PC | - | - | - | 2 | - | - | 100 | no | 3.22 | - | - | - | - | - | 2.5KV | - | - | - | 600V | - | - | - | 450V | - | - | Transparent | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGBSC-PG01F/2.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | 60 | - | 24 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGBSC-PG01M/2.5-03P DEGSON | In Stock | - | Datasheet | - | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | 75 | - | 18.42 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGBSC-PG01M/2.5-05P DEGSON | In Stock | - | Datasheet | - | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | 50 | - | 32 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSCB4-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~6AWG | / | TZB4 | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | - | 2 | / | - | 510 | no | 7.89 | 30A | 30A | 5A | - | - | - | - | 2.5KV | 600V | 600V | 600V | - | - | 800V | - | Slotted screwdriver | - | 11mm | UL1059/IEC60998 | 0.5N.m | panel | - | - | - | - | 7.5mm | - | - | - | - | - | ||
![]() TSCB4-01P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~6AWG | / | TZB4 | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | - | 1 | / | - | 100 | no | 3.75 | 30A | 30A | 5A | - | - | - | - | 2.5KV | 600V | 600V | 600V | - | - | 800V | - | Slotted screwdriver | - | 11mm | UL1059/IEC60998 | 0.5N.m | panel | - | - | - | - | - | - | - | - | - | - | ||
![]() DG801-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | - | 2 | / | - | 250 | no | 9 | 6.3A | - | 6.3A | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998/IEC60127 | 0.5N.m | panel | - | - | - | - | 10mm | - | - | - | - | - | ||
![]() DG801-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | - | 3 | / | - | 185 | no | 13.5 | 6.3A | - | 6.3A | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998/IEC60127 | 0.5N.m | panel | - | - | - | - | 10mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 3 | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 300V | Plug | Green | 1 | 5.08mm | -40℃~+105℃ | 15A | 1x3P | 12~28 | 2.5 | ||
Tiny WHSL | In Stock | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight Needle | 3 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 1kV | Receptacle-Close | Green | 1 | 7.5mm | -40℃~+105℃ | 41A | 1x3P | - | - | ||
Tiny WHSL | In Stock | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 3 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 250V | Plug | Green | 1 | 3.5mm | -40℃~+105℃ | 8A | 1x3P | 16~28 | 0.2~1 | ||
Tiny WHSL | In Stock | - | Datasheet | 2P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 2 | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 300V | Plug | Green | 1 | 5.08mm | -40℃~+105℃ | 15A | 1x2P | 12~28 | 2.5 | ||
Tiny WHSL | In Stock | - | Datasheet | 5P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 5 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 300V | Plug | Green | 1 | 5.08mm | -40℃~+105℃ | 15A | 1x5P | 12~28 | 2.5 | ||
Tiny WHSL | In Stock | - | Datasheet | 8P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 8 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 250V | Plug | Green | 1 | 3.5mm | -40℃~+105℃ | 8A | 1x8P | 16~28 | 0.2~1 | ||
Tiny WHSL | In Stock | - | Datasheet | 2P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 2 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 250V | Plug | Green | 1 | 3.5mm | -40℃~+105℃ | 8A | 1x2P | 16~28 | 0.2~1 | ||
Tiny WHSL | In Stock | - | Datasheet | 4P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | - | 4 | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 250V | Plug | Green | 1 | 3.5mm | -40℃~+105℃ | 8A | 1x4P | 16~28 | 0.2~1 | ||
Tiny WHSL | In Stock | - | Datasheet | 7P | - | - | - | - | - | - | - | - | - | - | - | Screw Fixing | - | - | - | Straight Needle | 7 | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | 300V | Receptacle-Close | Green | 1 | 3.5mm | -40℃~+105℃ | 8A | 1x7P | - | - |