- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG136T-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 175 | Double-row in a straight line | no | 30.95 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 25 | Double-row in a straight line | no | 96.66 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 30 | Double-row in a straight line | no | 87.78 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 35 | Double-row in a straight line | no | 70.02 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 65 | Double-row in a straight line | no | 43.38 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 80 | Double-row in a straight line | no | 34.5 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-12.7-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 110 | Double-row in a straight line | no | 25.62 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136HT-10.16-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 45 | Double-row in a straight line | no | 70.74 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG136HT-10.16-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 50 | Double-row in a straight line | no | 62.88 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG136HT-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 65 | Double-row in a straight line | no | 47.16 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG136HT-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Double-row in a straight line | no | 31.44 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG135T-10.16-10P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 20~6AWG | / | / | 4.0~10mm² | 4.0~10mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 10 | / | 70 | Double-row in a straight line | no | 90.84 | 52A | 52A | 5A | 3KV | - | 300V | 300V | 600V | 750V | slotted-phillips screwdriver | 11mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG135T-10.16-08P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 20~6AWG | / | / | 4.0~10mm² | 4.0~10mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 8 | / | 90 | Double-row in a straight line | no | 72.6 | 52A | 52A | 5A | 3KV | - | 300V | 300V | 600V | 750V | slotted-phillips screwdriver | 11mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG135T-10.16-05P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 20~6AWG | / | / | 4.0~10mm² | 4.0~10mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 5 | / | 150 | Double-row in a straight line | no | 45.24 | 52A | 52A | 5A | 3KV | - | 300V | 300V | 600V | 750V | slotted-phillips screwdriver | 11mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG135T-10.16-03P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 20~6AWG | / | / | 4.0~10mm² | 4.0~10mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 3 | / | 70 | Double-row in a straight line | no | 27 | 52A | 52A | 5A | 3KV | - | 300V | 300V | 600V | 750V | slotted-phillips screwdriver | 11mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG130H-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 100 | Single row in a straight line | no | 42.59 | 20A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130H-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 195 | Single row in a straight line | no | 23.93 | 20A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130H-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 225 | Single row in a straight line | no | 21.3 | 20A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130H-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 300 | Single row in a straight line | no | 15.96 | 20A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130A-5.08-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 40 | / | 50 | Double-row in a straight line | no | 85.51 | 20A | - | 10A | - | 2KV | 300V | - | 300V | 450V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering |