- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG127S-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 550 | Single row in a straight line | no | 9.51 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127S-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 635 | Single row in a straight line | no | 8.48 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127S-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 850 | Single row in a straight line | no | 6.42 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127S-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | no | 3.33 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127R-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 325 | Single row in a straight line | no | 15.99 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127R-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 1000 | Single row in a straight line | no | 6.22 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127R-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1000 | Single row in a straight line | no | 5.33 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127R-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 500 | Single row in a straight line | no | 2.67 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG220B-2.1-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 750 | - | no | 0.749 | 7A | - | 7A | - | 4KV | 4KV | 4KV | 150V | - | 150V | 630V | 320V | 250V | / | 6mm | IEC61984/ UL1059 | - | - | 2.1mm | - | ||
![]() DG2204R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 100 | Double-row in a straight line | no | 4.3333333333333 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204R-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Double-row in a straight line | no | 8.3333333333333 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 50 | Double-row in a straight line | no | 12.333333333333 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204R-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 50 | Double-row in a straight line | no | 14.5 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204R-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 100 | Double-row in a straight line | no | 18.25 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204R-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 100 | Double-row in a straight line | no | 20.5 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DA-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 140 | Double-row of misalignment | no | 29.8 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | - | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DA-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 95 | Double-row of misalignment | no | 37 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | - | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DA-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 60 | Double-row of misalignment | no | 58.6 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | - | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DA-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 55 | Double-row of misalignment | no | 65.8 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | - | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1200 | Double-row in a straight line | no | 1.712 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering |