- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG240-2.54-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1040 | Double-row in a straight line | no | 2.104 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 875 | Double-row in a straight line | no | 2.496 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 680 | Double-row in a straight line | no | 3.28 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 550 | Double-row in a straight line | no | 4.064 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 480 | Double-row in a straight line | no | 4.848 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 400 | Double-row in a straight line | no | 5.632 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 365 | Double-row in a straight line | no | 6.416 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240-2.54-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 270 | Double-row in a straight line | no | 7.984 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG2216V-10.0-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 50 | Double-row of misalignment | no | 35.5 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216V-10.0-DA-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 10 | Double-row of misalignment | no | 68.125 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216V-10.0-DA-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 10 | Double-row of misalignment | no | 89.166666666667 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216V-10.0-DA-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 25 | Double-row of misalignment | no | 102 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216V-10.0-DA-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 25 | Double-row of misalignment | no | 124 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG142R-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 580 | Double-row in a straight line | no | 5.46 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142R-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 500 | Double-row in a straight line | no | 6.5 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142R-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | no | 8.59 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142R-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 210 | Double-row in a straight line | no | 13.81 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142R-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 200 | Double-row in a straight line | no | 15.9 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG390-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 8 | / | 455 | Single row in a straight line | no | 6.6 | - | 8A | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG390-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 11 | / | 420 | Single row in a straight line | no | 9.07 | - | 8A | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |