- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2216V-10.0-DB-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 25 | Double-row of misalignment | no | 124 | 66A | 66A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG270-10.0-DA-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 0 | - | no | 10.15 | - | - | - | - | 8KV | 8KV | 8KV | - | - | - | 1000V | 1000V | 1000V | / | - | IEC61984/ UL1059 | - | 10mm | - | ||
![]() DG236-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 475 | Double-row in a straight line | no | 5.97 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG236-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 235 | Double-row in a straight line | no | 10.75 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG236-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 220 | Double-row in a straight line | no | 11.94 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG236-7.5-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 21 | / | 100 | Double-row in a straight line | no | 25.06 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG236-7.5-29P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 29 | / | 70 | Double-row in a straight line | no | 34.64 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271V-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 400 | Double-row in a straight line | no | 13.2 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271V-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 300 | Double-row in a straight line | no | 17.4 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271V-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 200 | Double-row in a straight line | no | 25.8 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG140S-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 26~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | #N/A | Double-row in a straight line | no | #N/A | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 630V | - | / | - | IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG140V-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 26~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | #N/A | Double-row in a straight line | no | #N/A | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 630V | - | / | - | IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 700 | Double-row in a straight line | no | 3.9 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 525 | Double-row in a straight line | no | 5.72 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | no | 7.56 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 175 | Double-row in a straight line | no | 16.48 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 150 | Double-row in a straight line | no | 18.31 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 130 | Double-row in a straight line | no | 21.97 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | 110 | Double-row in a straight line | no | 23.8 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG250T-5.0-28P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 28 | / | 110 | Double-row in a straight line | no | 25.63 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 9mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |