- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG245-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 200 | Double-row in a straight line | no | 13.36 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 150 | Double-row in a straight line | no | 17.76 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 120 | Double-row in a straight line | no | 21.28 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245-5.0-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | 110 | Double-row in a straight line | no | 23.04 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245-5.0-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 34 | / | 50 | Double-row in a straight line | no | 30.47 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 520 | Double-row in a straight line | no | 6.77 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 450 | Double-row in a straight line | no | 7.86 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | no | 8.95 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 350 | Double-row in a straight line | no | 10.04 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 220 | Double-row in a straight line | no | 16.57 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.5~1.0mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 350 | Double-row in a straight line | no | 5.81 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG235-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.5~1.0mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 150 | Double-row in a straight line | no | 13.79 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 300 | Double-row in a straight line | no | 0.806 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1300 | Double-row in a straight line | no | 1.799 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 750 | Double-row in a straight line | no | 3.123 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 600 | Double-row in a straight line | no | 4.116 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row in a straight line | no | 2.827 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 680 | Double-row in a straight line | no | 3.676 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 570 | Double-row in a straight line | no | 4.525 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 365 | Double-row in a straight line | no | 7.072 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering |