- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG271V-3.5-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 305 | Double-row in a straight line | no | 8.77 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | - | / | - | 10mm | IEC60947/UL1059 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-03P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 3 | - | 600 | Double-row in a straight line | no | 2.699 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-05P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 5 | - | 800 | Double-row in a straight line | no | 4.343 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-06P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 6 | - | 650 | Double-row in a straight line | no | 5.164 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-09P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 9 | - | 450 | Double-row in a straight line | no | 7.629 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-11P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 11 | - | 350 | Double-row in a straight line | no | 9.273 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-13P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 13 | - | 300 | Double-row in a straight line | no | 10.916 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-19P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 19 | - | 210 | Double-row in a straight line | no | 15.846 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-20P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 20 | - | 200 | Double-row in a straight line | no | 16.668 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-22P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 22 | - | 180 | Double-row in a straight line | no | 18.311 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-23P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 23 | - | 180 | Double-row in a straight line | no | 19.133 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-02P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 2 | - | 800 | Double-row in a straight line | no | 1.877 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 50 | Double-row of misalignment | no | 26.6942 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Double-row of misalignment | no | 31.7903 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 50 | Double-row of misalignment | no | 47.3744 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 50 | Double-row of misalignment | no | 57.7145 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1590 | Double-row of misalignment | no | 1.61 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | - | / | - | 8mm | UL1059/IEC60998 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1060 | Double-row of misalignment | no | 2.35 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | - | / | - | 8mm | UL1059/IEC60998 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 660 | Double-row of misalignment | no | 3.83 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | - | / | - | 8mm | UL1059/IEC60998 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG242V-10.0-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 300 | Double-row in a straight line | no | 7 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 10mm | Wave soldering/manual soldering |