- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2206R-7.5-DB-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 50 | Double-row of misalignment | no | 52.4705 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 50 | Double-row of misalignment | no | 57.7145 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 50 | Double-row of misalignment | no | 62.8106 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 960 | Double-row in a straight line | no | 2.625 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 615 | Double-row in a straight line | no | 3.838 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 520 | Double-row in a straight line | no | 5.051 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 325 | Double-row in a straight line | no | 7.477 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 250 | Double-row in a straight line | no | 9.903 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 220 | Double-row in a straight line | no | 12.329 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 150 | Double-row in a straight line | no | 17.181 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 510 | Double-row in a straight line | no | 7.5 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 460 | Double-row in a straight line | no | 8.7 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 5 | - | 1005 | Double-row in a straight line | no | 2.7 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 7 | - | 685 | Double-row in a straight line | no | 3.78 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 10 | - | 500 | Double-row in a straight line | no | 5.4 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 13 | - | 390 | Double-row in a straight line | no | 7.02 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 15 | - | 290 | Double-row in a straight line | no | 8.1 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG235T-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 875 | Double-row in a straight line | no | 2.34 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235T-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 675 | Double-row in a straight line | no | 3.09 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-19P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 19 | - | 195 | Double-row in a straight line | no | 10.26 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering |