- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG235T-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 350 | Double-row in a straight line | no | 6.07 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-23P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 23 | - | 195 | Double-row in a straight line | no | 12.42 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG235T-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 240 | Double-row in a straight line | no | 9.05 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG212R-THR-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 24 | - | 195 | Double-row in a straight line | no | 12.96 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG242R-10.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 300 | Double-row in a straight line | no | 6.44 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG245-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1170 | Double-row in a straight line | no | 2.2 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG245-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 575 | Double-row in a straight line | no | 4.5 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG245-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 450 | Double-row in a straight line | no | 5.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG245-7.62-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 105 | Double-row in a straight line | no | 20.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-03P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 3 | - | 2000 | Double-row in a straight line | no | 1.51 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-04P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 4 | - | 1500 | Double-row in a straight line | no | 2.01 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-05P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 5 | - | 1200 | Double-row in a straight line | no | 2.48 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-08P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 8 | - | 800 | Double-row in a straight line | no | 3.95 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-10P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 10 | - | 600 | Double-row in a straight line | no | 4.92 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-11P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 11 | - | 500 | Double-row in a straight line | no | 5.41 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-12P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 12 | - | 500 | Double-row in a straight line | no | 5.91 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.81-02P DEGSON | In Stock | - | - | -40℃~125℃(depending on derating curve);-40℃~130℃(depending on derating curve) | -40℃~70℃ | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 2 | - | 3000 | Double-row in a straight line | no | 1.052 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | Black | 9mm | - | PCB welding | 3.81mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG241-2.54-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 835 | Double-row in a straight line | no | 3.012 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG241-2.54-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 455 | Double-row in a straight line | no | 5.377 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG241-2.54-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 300 | Double-row in a straight line | no | 6.323 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering |