- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2206V-7.5-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row of misalignment | no | 17.04 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206V-7.5-DA-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Double-row of misalignment | no | 22.409 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206V-7.5-DA-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Double-row of misalignment | no | 33.1935 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206V-7.5-DA-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 50 | Double-row of misalignment | no | 43.2771 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206V-7.5-DA-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 50 | Double-row of misalignment | no | 60.178 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206V-7.5-DA-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 50 | Double-row of misalignment | no | 65.547 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 425 | Double-row in a straight line | no | 4.2 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG243-10.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 340 | Double-row in a straight line | no | 5.73 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG243-10.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 250 | Double-row in a straight line | no | 7.25 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG243-10.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 105 | Double-row in a straight line | no | 14.88 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG262-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | Double-row in a straight line | no | 12.397 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG262-5.0-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 21 | / | 60 | Double-row in a straight line | no | 42.007 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 400 | Double-row in a straight line | no | 6.023 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242V-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 190 | Double-row in a straight line | no | 12.171 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242V-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 1080 | Double-row in a straight line | no | 13.708 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242V-7.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 450 | Double-row in a straight line | no | 36.763 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1300 | Double-row of misalignment | no | 2.19 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 510 | Double-row of misalignment | no | 5.93 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 425 | Double-row of misalignment | no | 6.91 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 340 | Double-row of misalignment | no | 7.9 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |