- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG202-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 300 | Double-row of misalignment | no | 8.89 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 250 | Double-row of misalignment | no | 10.87 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 250 | Double-row of misalignment | no | 11.85 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 125 | Double-row of misalignment | no | 19.82 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG202-5.0-27P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 27 | / | 100 | Double-row of misalignment | no | 26.67 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG2204S-5.0-03P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 3 | / | 450 | Double-row in a straight line | no | 7.75 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | / | green | 10mm | UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG2204S-5.0-08P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 8 | / | 180 | Double-row in a straight line | no | 19.76 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | / | green | 10mm | UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG2204S-5.0-09P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 9 | / | 160 | Double-row in a straight line | no | 22.16 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | / | green | 10mm | UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG2204S-5.0-11P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 11 | / | 120 | Double-row in a straight line | no | 26.97 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | / | green | 10mm | UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG2204S-5.0-12P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 12 | / | 120 | Double-row in a straight line | no | 29.37 | 20A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | / | green | 10mm | UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 480 | Double-row in a straight line | no | 4.22 | 15A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 750V | 450V | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() DG242V-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 175 | Double-row in a straight line | no | 11.32 | 15A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 750V | 450V | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1100 | Double-row of misalignment | no | 2.23 | 2A | 2A | 2A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 700 | Double-row of misalignment | no | 3.6 | 2A | 2A | 2A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 500 | Double-row of misalignment | no | 4.61 | 2A | 2A | 2A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 400 | Double-row of misalignment | no | 5.65 | 2A | 2A | 2A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | - | 2.5mm | Wave soldering/manual soldering | ||
![]() DG262-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 395 | Double-row in a straight line | no | 6.958 | 20A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 320V | 500V | / | - | 9mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG262-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 260 | Double-row in a straight line | no | 9.45 | 20A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 320V | 500V | / | - | 9mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG262-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 130 | Double-row in a straight line | no | 19.418 | 20A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 320V | 500V | / | - | 9mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG262-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 85 | Double-row in a straight line | no | 24.402 | 20A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 320V | 500V | / | - | 9mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering |