- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG636A-6.35-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 45 | Double-row in a straight line | no | 57.6 | 30A | 10A | - | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636A-6.35-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 110 | Double-row in a straight line | no | 27.32 | 30A | 10A | - | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636A-6.35-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 160 | Double-row in a straight line | no | 19.2 | 30A | 10A | - | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 95 | Single row in a straight line | no | 34.44 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 120 | Single row in a straight line | no | 28.7 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 150 | Single row in a straight line | no | 22.96 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 8.61 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-27P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 27 | / | 50 | Single row in a straight line | no | 71.01 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 80 | Single row in a straight line | no | 42.04 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 200 | Single row in a straight line | no | 21.02 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 210 | Single row in a straight line | no | 18.37 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | Single row in a straight line | no | 15.78 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 400 | Single row in a straight line | no | 10.48 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 125 | Single row in a straight line | no | 39.26 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 140 | Single row in a straight line | no | 36.8 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 270 | Single row in a straight line | no | 22.08 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 275 | Single row in a straight line | no | 19.63 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 350 | Single row in a straight line | no | 17.18 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 375 | Single row in a straight line | no | 14.72 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 7.36 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering |