- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG142V-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 520 | Double-row in a straight line | no | 6.63 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 450 | Double-row in a straight line | no | 7.67 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | no | 8.72 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 350 | Double-row in a straight line | no | 9.77 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 300 | Double-row in a straight line | no | 10.82 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 250 | Double-row in a straight line | no | 12.92 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 225 | Double-row in a straight line | no | 15.02 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 210 | Double-row in a straight line | no | 17.16 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 150 | Double-row in a straight line | no | 20.46 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 150 | Double-row in a straight line | no | 23.41 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG142V-5.08-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 48 | / | 40 | Double-row in a straight line | no | 50.69 | 10A | 10A | 10A | - | - | 2KV | - | 300V | 300V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG263-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 50 | Double-row in a straight line | no | 9.608 | 30A | - | - | - | 6KV | 6KV | 6KV | 300V | - | - | 1000V | 630V | 500V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG263-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 225 | Double-row in a straight line | no | 14.062 | 30A | - | - | - | 6KV | 6KV | 6KV | 300V | - | - | 1000V | 630V | 500V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG263-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 165 | Double-row in a straight line | no | 18.516 | 30A | - | - | - | 6KV | 6KV | 6KV | 300V | - | - | 1000V | 630V | 500V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG263-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 105 | Double-row in a straight line | no | 27.424 | 30A | - | - | - | 6KV | 6KV | 6KV | 300V | - | - | 1000V | 630V | 500V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG263-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 80 | Double-row in a straight line | no | 36.332 | 30A | - | - | - | 6KV | 6KV | 6KV | 300V | - | - | 1000V | 630V | 500V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG235T-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 475 | Double-row in a straight line | no | 3.1 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG242R-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 600 | Double-row in a straight line | no | 4.18 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242R-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 375 | Double-row in a straight line | no | 7.03 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242R-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 300 | Double-row in a straight line | no | 8.45 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering |