- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG242R-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 245 | Double-row in a straight line | no | 9.88 | 15A | 10A | 3KV | - | - | - | 300V | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 4 | - | 1545 | Double-row in a straight line | no | 2 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 5 | - | 1240 | Double-row in a straight line | no | 2.5 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 6 | - | 1040 | Double-row in a straight line | no | 3 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 8 | - | 780 | Double-row in a straight line | no | 4 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 12 | - | 530 | Double-row in a straight line | no | 6 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 14 | - | 455 | Double-row in a straight line | no | 7 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 16 | - | 395 | Double-row in a straight line | no | 8 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 18 | - | 350 | Double-row in a straight line | no | 9 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 19 | - | 330 | Double-row in a straight line | no | 9.5 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG245H2-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 425 | Double-row in a straight line | no | 4.8 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 300 | Double-row in a straight line | no | 9.2 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 160 | Double-row in a straight line | no | 18 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 100 | Double-row in a straight line | no | 20.2 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 100 | Double-row in a straight line | no | 22.4 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 80 | Double-row in a straight line | no | 35.6 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 34 | / | 70 | Double-row in a straight line | no | 37.8 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 70 | Double-row in a straight line | no | 40 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-38P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 38 | / | 60 | Double-row in a straight line | no | 42.2 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 40 | / | 55 | Double-row in a straight line | no | 44.2 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |