Filters
  • Packing unit
  • Products weight (without packaging)
  • Environmental items
  • Insulation Materials
  • Number of potentials
  • Pitch
  • Pluggable or not
  • Rated voltage(III/2)
  • Ambient temperature (operation)
  • Contact Materials
  • Rated voltage (B)
  • Rated current (B)

Attribute column

Manufacturer

DEGSON Terminal Blocks - Wire to Board

View Mode:
2425 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pin arrangement

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (C)

Rated current (D)

Rated power frequency voltage(1min)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Rated voltage(III/2)

Screwdriver

Strip length

Test Specification

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

42

/

50

Double-row in a straight line

no

46.38

10A

-

10A

2.5KV

300V

-

300V

450V

/

6mm

UL1059/IEC60998

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

48

/

50

Double-row in a straight line

no

52.95

10A

-

10A

2.5KV

300V

-

300V

450V

/

6mm

UL1059/IEC60998

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

28~12AWG

/

/

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

60

/

40

Double-row in a straight line

no

66.07

10A

-

10A

2.5KV

300V

-

300V

450V

/

6mm

UL1059/IEC60998

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

6

/

350

Double-row in a straight line

no

7.96

10A

10A

10A

2.5KV

300V

300V

300V

450V

/

10mm

UL1059/IEC60998

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

22~16AWG

/

/

0.2~1.5mm²

0.2~1.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

15

/

150

Double-row in a straight line

no

19.71

10A

10A

10A

2.5KV

300V

300V

300V

450V

/

10mm

UL1059/IEC60998

PCB welding

7.62mm

Wave soldering/manual soldering