- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212V-THR-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 11 | - | 570 | Double-row in a straight line | no | 5.5 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 13 | - | 485 | Double-row in a straight line | no | 6.5 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 15 | - | 420 | Double-row in a straight line | no | 7.5 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 17 | - | 370 | Double-row in a straight line | no | 8.5 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 20 | - | 315 | Double-row in a straight line | no | 10 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG245H2-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 430 | Double-row in a straight line | no | 7 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 250 | Double-row in a straight line | no | 11.4 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 215 | Double-row in a straight line | no | 13.6 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 210 | Double-row in a straight line | no | 15.8 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 100 | Double-row in a straight line | no | 24.6 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 100 | Double-row in a straight line | no | 26.8 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 26 | / | 90 | Double-row in a straight line | no | 29 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 80 | Double-row in a straight line | no | 33.4 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H2-5.0-56P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 56 | / | 50 | Double-row in a straight line | no | 61.7 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG142V-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 200 | Double-row in a straight line | no | 2.7 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142V-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 450 | Double-row in a straight line | no | 6.65 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142V-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 240 | Double-row in a straight line | no | 11.91 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142V-7.62-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 125 | Double-row in a straight line | no | 21.12 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1000 | Double-row in a straight line | no | 2.13 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 700 | Double-row in a straight line | no | 3.12 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |