- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG243-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 425 | Double-row in a straight line | no | 5.08 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 400 | Double-row in a straight line | no | 6.06 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 325 | Double-row in a straight line | no | 7.05 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 275 | Double-row in a straight line | no | 8.03 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 250 | Double-row in a straight line | no | 9.01 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 170 | Double-row in a straight line | no | 13.92 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 150 | Double-row in a straight line | no | 14.9 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG243-5.0-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 36 | / | 70 | Double-row in a straight line | no | 35.5 | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2002-4.0-300R(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | DG027-4.0 | / | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | DG028 | 0 | - | no | 1 | 9A | - | - | 4KV | 4KV | 4KV | - | - | 160V | 160V | 32V | / | - | IEC60947/UL1977 | - | 4mm | - | ||
![]() DG245H3-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 190 | Three rows in a straight line | no | 12.9 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 140 | Three rows in a straight line | no | 17 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 95 | Three rows in a straight line | no | 25.12 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-21P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 21 | / | 80 | Three rows in a straight line | no | 29.2 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 55 | Three rows in a straight line | no | 41.4 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-51P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 51 | / | 30 | Three rows in a straight line | no | 69.87 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG204-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 4.7 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | 630V | 400V | 320V | / | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-60P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 60 | / | 25 | Three rows in a straight line | no | 82.07 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG245H3-5.0-69P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 69 | / | 20 | Three rows in a straight line | no | 94.28 | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG204-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 255 | Single row in a straight line | no | 12.16 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | 630V | 400V | 320V | / | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG204-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 245 | Single row in a straight line | no | 14.49 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | 630V | 400V | 320V | / | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering |