- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG204-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 170 | Single row in a straight line | no | 22 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 320V | / | - | 8mm | IEC60947/UL1059 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG204-5.0-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 160 | Single row in a straight line | no | 23.875 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 320V | / | - | 8mm | IEC60947/UL1059 | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1320 | Double-row in a straight line | no | 2.18 | 5A | 5A | 5A | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG235W-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1080 | Double-row in a straight line | no | 2.69 | 5A | 5A | 5A | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG235W-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 900 | Double-row in a straight line | no | 3.21 | 5A | 5A | 5A | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG235W-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 700 | Double-row in a straight line | no | 5.28 | 5A | 5A | 5A | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG235W-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 290 | Double-row in a straight line | no | 12.52 | 5A | 5A | 5A | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | - | 10mm | UL1059/IEC60998 | PCB welding | - | 3.81mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-05P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 5 | / | 450 | Double-row in a straight line | no | 7.16 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-06P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 6 | / | 380 | Double-row in a straight line | no | 8.54 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-07P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 7 | / | 330 | Double-row in a straight line | no | 9.92 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-09P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 9 | / | 250 | Double-row in a straight line | no | 12.68 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-16P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 16 | / | 140 | Double-row in a straight line | no | 22.34 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-21P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 21 | / | 100 | Double-row in a straight line | no | 29.24 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-22P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 22 | / | 100 | Double-row in a straight line | no | 30.62 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-24P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 24 | / | 100 | Double-row in a straight line | no | 33.38 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG209-5.0-02P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 24~14AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | - | copper | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | / | 2 | / | 1050 | Double-row in a straight line | no | 3.02 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | 0.6x3.5,Slotted screwdriver | green | 9mm | IEC60947/UL1059 | PCB welding | box-packed | 5mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DA-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 10 | Double-row of misalignment | no | 80.833333333333 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | - | 18mm | IEC60947/UL1059 | PCB welding | - | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DA-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 25 | Double-row of misalignment | no | 103 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | - | 18mm | IEC60947/UL1059 | PCB welding | - | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DA-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 25 | Double-row of misalignment | no | 115 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | - | 18mm | IEC60947/UL1059 | PCB welding | - | 10mm | Wave soldering/manual soldering | ||
![]() DG264-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 45° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 95 | Double-row in a straight line | no | 21.07 | 66A | 66A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 300V | 630V | 320V | 320V | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 10mm | Wave soldering/manual soldering |