- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG211R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 950 | Double-row in a straight line | no | 3.11 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 560 | Double-row in a straight line | no | 4.94 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 480 | Double-row in a straight line | no | 5.93 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 400 | Double-row in a straight line | no | 6.92 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2002-4.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 24~18AWG | DG027-4.0 | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 2 | DG028 | 1000 | Double-row in a straight line | no | 0.64 | 9A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 160V | 160V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 4mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG2002-4.0-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 24~18AWG | DG027-4.0 | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | DG028 | 750 | Double-row in a straight line | no | 0.93 | 9A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 160V | 160V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 4mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG2003-6.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 20~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 2 | / | 700 | Double-row in a straight line | no | 2 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 320V | 200V | 200V | / | 10mm | IEC60947/UL1977 | PCB welding | 6mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG2003-6.0-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 20~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | / | 450 | Double-row in a straight line | no | 3 | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 320V | 200V | 200V | / | 10mm | IEC60947/UL1977 | PCB welding | 6mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG241-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row in a straight line | no | 1.593 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG241-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 760 | Double-row in a straight line | no | 3.485 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG241-2.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 530 | Double-row in a straight line | no | 4.431 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG241-2.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 455 | Double-row in a straight line | no | 5.377 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG241-2.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 240 | Double-row in a straight line | no | 7.269 | 5A | - | - | 1.25KV | - | - | - | 150V | - | - | - | 130V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG142R-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 200 | Double-row in a straight line | no | 2.8 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142R-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 510 | Double-row in a straight line | no | 5.36 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142R-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 400 | Double-row in a straight line | no | 6.64 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142R-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 200 | Double-row in a straight line | no | 13.05 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG142R-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 180 | Double-row in a straight line | no | 15.61 | 10A | 10A | 10A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG245-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 700 | Double-row in a straight line | no | 3.28 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG245-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 450 | Double-row in a straight line | no | 5.52 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering |