- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG245-7.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 140 | Double-row in a straight line | no | 16.7 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG234-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 960 | Double-row in a straight line | no | 2.41 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | - | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG234-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 720 | Double-row in a straight line | no | 3.17 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | - | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG234-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 300 | Double-row in a straight line | no | 7.7 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | - | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 750 | Double-row in a straight line | no | 4.3 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 625 | Double-row in a straight line | no | 5.3 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 525 | Double-row in a straight line | no | 6.79 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 325 | Double-row in a straight line | no | 10.27 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-25P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 25 | / | 275 | Double-row in a straight line | no | 12.76 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-28P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 28 | / | 245 | Double-row in a straight line | no | 14.27 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 220 | Double-row in a straight line | no | 16.25 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 6 | - | 600 | Double-row in a straight line | no | 4.65 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 10 | - | 360 | Double-row in a straight line | no | 7.56 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 16 | - | 240 | Double-row in a straight line | no | 11.93 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 18 | - | 200 | Double-row in a straight line | no | 13.38 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 20 | - | 200 | Double-row in a straight line | no | 14.84 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 22 | - | 160 | Double-row in a straight line | no | 16.29 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 32 | - | 120 | Double-row in a straight line | no | 23.57 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 36 | - | 100 | Double-row in a straight line | no | 26.48 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG248H2-5.0-42P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 42 | - | 80 | Double-row in a straight line | no | 30.84 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | - | Black | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering |