- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG130-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 470 | Single row in a straight line | no | 11.42 | 20A | 10A | 2.5KV | - | 300V | 300V | 450V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG130-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 6.83 | 20A | 10A | 2.5KV | - | 300V | 300V | 450V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG130-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 500 | Single row in a straight line | no | 11.21 | 20A | 10A | 2.5KV | - | 300V | 300V | 450V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG130-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 5.12 | 20A | 10A | 2.5KV | - | 300V | 300V | 450V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 140 | Single row in a straight line | no | 33.84 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 165 | Single row in a straight line | no | 30.08 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 180 | Single row in a straight line | no | 28.2 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 205 | Single row in a straight line | no | 24.44 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 240 | Single row in a straight line | no | 20.68 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 335 | Single row in a straight line | no | 15.04 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 540 | Single row in a straight line | no | 9.4 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | no | 5.64 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG130-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 225 | Single row in a straight line | no | 22.24 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 375 | Single row in a straight line | no | 12.99 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 675 | Single row in a straight line | no | 7.44 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG130-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | no | 5.59 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG129R-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 4.6404 | 20A | 10A | - | 2KV | 300V | 300V | 450V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG129R-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 180 | Single row in a straight line | no | 31.3208 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG129R-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 240 | Single row in a straight line | no | 23.4796 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG129R-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 360 | Single row in a straight line | no | 15.6604 | 20A | 10A | - | 2KV | 300V | 300V | 250V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering |