- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212R-THR-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 10 | - | 675 | Double-row in a straight line | no | 5 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 11 | - | 620 | Double-row in a straight line | no | 5.5 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 15 | - | 430 | Double-row in a straight line | no | 7.5 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 16 | - | 405 | Double-row in a straight line | no | 8 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 17 | - | 400 | Double-row in a straight line | no | 8.5 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 19 | - | 330 | Double-row in a straight line | no | 9.5 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212R-THR-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 20 | - | 330 | Double-row in a straight line | no | 10 | 12A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 200V | 200V | - | 8mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG263-10.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 50 | Double-row in a straight line | no | 10.348 | 30A | - | 8KV | 8KV | 8KV | 300V | - | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG263-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 165 | Double-row in a straight line | no | 15.542 | 30A | - | 8KV | 8KV | 8KV | 300V | - | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG263-10.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 125 | Double-row in a straight line | no | 20.736 | 30A | - | 8KV | 8KV | 8KV | 300V | - | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG263-10.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 80 | Double-row in a straight line | no | 31.124 | 30A | - | 8KV | 8KV | 8KV | 300V | - | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG211R-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1120 | Double-row in a straight line | no | 2.92 | 5A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 160V | 160V | / | 9mm | IEC60947/UL1059 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG211R-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 955 | Double-row in a straight line | no | 3.44 | 5A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 160V | 160V | / | 9mm | IEC60947/UL1059 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG211R-2.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 560 | Double-row in a straight line | no | 5.58 | 5A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 160V | 160V | / | 9mm | IEC60947/UL1059 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG211R-2.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 520 | Double-row in a straight line | no | 6.14 | 5A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | 320V | 160V | 160V | / | 9mm | IEC60947/UL1059 | PCB welding | 2.5mm | Wave soldering/manual soldering | ||
![]() DG2204V-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 100 | Double-row in a straight line | no | 5.0833333333333 | 20A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204V-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Double-row in a straight line | no | 9.3333333333333 | 20A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204V-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 50 | Double-row in a straight line | no | 12 | 20A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204V-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 50 | Double-row in a straight line | no | 16.666666666667 | 20A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2204V-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 50 | Double-row in a straight line | no | 19 | 20A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 600V | 400V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering |