- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG381S-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 750 | Single row in a straight line | no | 5.49 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 850 | Single row in a straight line | no | 4.06 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 900 | Single row in a straight line | no | 4.41 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1450 | Single row in a straight line | no | 3.1 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | no | 1.8 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 395 | Single row in a straight line | no | 12.48 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 600 | Single row in a straight line | no | 8.58 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 750 | Single row in a straight line | no | 7.02 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 820 | Single row in a straight line | no | 6.24 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | Single row in a straight line | no | 4.68 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 750 | Single row in a straight line | no | 3.9 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | no | 3.12 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381H-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 250 | Single row in a straight line | no | 2.34 | 10A | 1.25KV | - | - | - | 150V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381B-3.81-40P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 40 | / | 160 | Double-row in a straight line | no | 27.73 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381B-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 350 | Double-row in a straight line | no | 16.53 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381B-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 355 | Double-row in a straight line | no | 13.73 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381B-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 750 | Double-row in a straight line | no | 6.73 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381B-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 250 | Double-row in a straight line | no | 5.33 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A3-3.81-60P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 60 | / | 60 | Double-row in a straight line | no | 42.57 | 12A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 320V | 160V | 160V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A3-3.81-45P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 45 | / | 80 | Double-row in a straight line | no | 31.92 | 12A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 320V | 160V | 160V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering |